EN
  • EN
  • DE

IBM 00W1156 - 300GB 10,000 rpm 6Gb SAS 2.5in HDD

Part No IBM 00W1156 - 300GB 10,000 rpm 6Gb SAS 2.5in HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 300GB 2.5" 10K 6Gb SAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419096-IBM 00W1156 - 300GB 10,000 rpm 6Gb SAS 2.5in HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00W1156 - 300GB 10,000 rpm 6Gb SAS 2.5in HDD CAD Model

Description

The IBM 00W1156 is a compact, 2.5-inch hard disk drive offering a storage capacity of 300 gigabytes (GB) and delivering performance with a 10,000 RPM rotational speed. This HDD leverages a Serial Attached SCSI (SAS) 6Gb/s interface, making it suitable for applications that demand high-speed data access and transfer rates. Designed primarily for use in enterprise server and storage solutions, the drive ensures compatibility with IBM systems, offering a reliable storage solution for critical business data. Its smaller form factor is ideal for environments where space efficiency is a priority, allowing for increased storage density in data centers. The drive is engineered for tasks that require quick access to data, such as database queries, transaction processing, and other operations critical to business efficiency and performance. Its robust build and IBM's commitment to quality ensure that this drive is a durable and reliable component in any data storage infrastructure.

You May Also Be Interested in

IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
400GB SSD 2.5inch
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess