EN
  • EN
  • DE

IBM 00RR681 - Memory Buffer VRM CCIN 6B33

Part No IBM 00RR681 - Memory Buffer VRM CCIN 6B33
Manufacturer IBM
Catalog CPU
Description Memory Buffer VRM CCIN 6B33
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416288-IBM 00RR681 - Memory Buffer VRM CCIN 6B33
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00RR681 - Memory Buffer VRM CCIN 6B33 CAD Model

Description

The IBM 00RR681 represents a crucial component in the architecture of high-performance computing systems, specifically designed as a Memory Buffer Voltage Regulator Module (VRM) with the CCIN designation 6B33. This advanced module is engineered to work within IBM's sophisticated server ecosystems, providing precise voltage regulation and buffering capabilities for the memory subsystem. Its primary function is to ensure stable and efficient power delivery to the memory modules, enhancing the overall system reliability and performance. The integration of such VRMs is critical in environments where data integrity and speed are paramount, such as in data centers, financial transaction processing, and large-scale scientific research. The 00RR681, with its specialized design, aids in optimizing the electrical characteristics of the power supplied to the memory, thereby reducing the likelihood of data corruption and system crashes. Additionally, it plays a pivotal role in enabling the system to support higher densities of memory and to achieve faster data transfer rates, which are essential for running complex applications and processing large datasets. This VRM is compatible with a range of IBM servers, making it a versatile component for system upgrades or repairs. Its robust construction and adherence to IBM's stringent quality standards assure longevity and dependability, ensuring that systems using the IBM 00RR681 Memory Buffer VRM can operate continuously under demanding conditions, thereby providing businesses with a crucial edge in operational efficiency and technological superiority.

You May Also Be Interested in

Supermicro
Intel X5550 2.66GHz 4C 8M 95W
Need more? Email Us
Supermicro
Intel E3-1265Lv3 2.50GHz 4C 8M 45W
Need more? Email Us
Supermicro
Intel E5345 2.33GHz 4C 8M 80W
Need more? Email Us
Supermicro
Intel E7-4820v4 2.00GHz 10C 25M 115W
Need more? Email Us
Supermicro
AMD EPYC 7F52 3.5GHz 16C 256M 240W UNLOCKED
Need more? Email Us
Supermicro
Intel E5420 2.5GHz 4C 12M 80W
Need more? Email Us
Supermicro
Intel Silver 4112 2.60GHz 4C 8.25M 85W
Need more? Email Us
Supermicro
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Supermicro
Intel GOLD 6154 3.00GHz 18C 24.75M 200W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess