EN
  • EN
  • DE

IBM 00JA672 - 64GB DDR3 (4Gb) CDIMM DRAM 1600MHz (Short)

Part No IBM 00JA672 - 64GB DDR3 (4Gb) CDIMM DRAM 1600MHz (Short)
Manufacturer IBM
Catalog IT infrastructure Memory
Description 64GB DDR3 (4Gb) CDIMM DRAM 1600MHz (Short)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419885-IBM 00JA672 - 64GB DDR3 (4Gb) CDIMM DRAM 1600MHz (Short)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00JA672 - 64GB DDR3 (4Gb) CDIMM DRAM 1600MHz (Short) CAD Model

Description

The IBM 00JA672 memory module offers unparalleled capacity and performance for servers operating in intensely demanding environments. With a massive 64GB of DDR3 memory and a high-speed operation of 1600MHz, this CDIMM (Chipkill DIMM) DRAM module is an exceptional choice for systems that handle vast databases, real-time data processing, and extensive virtualization. The DDR3 technology ensures a proven balance between performance and power consumption, making this module a smart choice for data centers looking to optimize their energy usage without sacrificing speed or reliability. The integration of Chipkill technology offers superior error correction capabilities, safeguarding against data loss and system downtime, which is vital in mission-critical applications. This high-capacity, high-speed module is specifically engineered for compatibility with IBM server systems, offering a seamless upgrade path and ensuring that installations are as efficient and straightforward as possible. Its robust performance and reliability make it an ideal solution for businesses seeking to significantly enhance their server capabilities with a trusted, high-quality memory option.

You May Also Be Interested in

Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess