EN
  • EN
  • DE

IBM 00E9900 - 600GB 10K RPM SAS SFF 3 HDD (AIX)

Part No IBM 00E9900 - 600GB 10K RPM SAS SFF 3 HDD (AIX)
Manufacturer IBM
Catalog Harddrives
Description 600GB 10K RPM SAS SFF 3 HDD (AIX)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418497-IBM 00E9900 - 600GB 10K RPM SAS SFF 3 HDD (AIX)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E9900 - 600GB 10K RPM SAS SFF 3 HDD (AIX) CAD Model

Description

The IBM 00E9900 is a high-capacity, high-performance Hard Disk Drive (HDD) designed specifically for integration into AIX system environments. With a 600GB storage capacity and a 10,000 RPM spindle speed, this drive is engineered to meet the demands of data-intensive applications, offering swift access to critical data and efficient operation. Encased in a Small Form Factor (SFF), it provides a compact and efficient storage solution that maximizes space utilization within server racks and enclosures. The drive utilizes a Serial Attached SCSI (SAS) interface, enabling high-speed data transfers and ensuring compatibility with a wide range of servers and storage systems, particularly those designed to run IBM's AIX operating system. It is optimized for reliability and durability, with advanced features such as error correction codes (ECC) and a robust mechanical design that withstands the rigors of 24/7 data center operation. The IBM 00E9900 HDD is an ideal choice for businesses using AIX platforms that require a balance of high performance, large storage capacity, and reliability for their critical applications. Its capability to handle demanding workloads makes it particularly suited for databases, transaction processing, and enterprise-level applications where speed and accessibility are crucial.

You May Also Be Interested in

IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 300GB 2.5" 15k 6Gb SAS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess