EN
  • EN
  • DE

IBM 00E8721 - 3.5GHz 8-Core (2x 4-Core) Power7+ Dual Chip Module

Part No IBM 00E8721 - 3.5GHz 8-Core (2x 4-Core) Power7+ Dual Chip Module
Manufacturer IBM
Catalog CPU
Description 3.5GHz 8-Core (2x 4-Core) Power7+ Dual Chip Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416351-IBM 00E8721 - 3.5GHz 8-Core (2x 4-Core) Power7+ Dual Chip Module
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E8721 - 3.5GHz 8-Core (2x 4-Core) Power7+ Dual Chip Module CAD Model

Description

The IBM 00E8721 is a sophisticated dual chip module that represents a significant innovation in IBM's processor technology, featuring an 8-core configuration comprised of two 4-core chips. This module operates at a speed of 3.5GHz and is built using the advanced Power7+ architecture, designed to enhance the computing capabilities of IBM's enterprise server platforms. By integrating two 4-core chips in a single module, IBM not only doubles the processing capacity but also optimizes space and power consumption, making it a highly efficient solution for data-intensive applications such as virtualization, database management, and analytics. The Power7+ architecture incorporates several key technological advancements, including turbo performance boost, enhanced cache memory, and improved thermal characteristics, all of which contribute to superior performance and reliability. This dual chip module is adept at managing heavy workloads, offering remarkable scalability and flexibility to businesses that require robust computing power to handle growing data volumes and complex computational tasks. Additionally, the IBM 00E8721 supports high-speed I/O interfaces and memory configurations, further enhancing the speed and efficiency of data processing. Its energy-efficient design helps reduce operational costs and supports sustainability goals without compromising on performance. This module is a testament to IBM's commitment to innovation, providing a cutting-edge solution that meets the critical computing demands of modern enterprises.

You May Also Be Interested in

Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess