EN
  • EN
  • DE

IBM 00E8681 - 283GB 15K SAS SFF-2 4K BLOCK DISK IBM i

Part No IBM 00E8681 - 283GB 15K SAS SFF-2 4K BLOCK DISK IBM i
Manufacturer IBM
Catalog Harddrives
Description 283GB 15K SAS SFF-2 4K BLOCK DISK IBM i
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418711-IBM 00E8681 - 283GB 15K SAS SFF-2 4K BLOCK DISK IBM i
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E8681 - 283GB 15K SAS SFF-2 4K BLOCK DISK IBM i CAD Model

Description

The IBM 00E8681 is a high-performance 283GB 15K RPM SAS SFF-2 4K Block Disk designed for IBM i environments. Crafted with precision and engineered to meet rigorous IBM standards, this storage device offers exceptional speed and reliability. Operating at a rotational speed of 15,000 RPM, it enables swift access to data, making it an ideal solution for applications requiring fast read/write operations. The 2.5-inch small form factor (SFF-2) ensures compatibility with a wide range of IBM i systems, offering a seamless integration experience. With a 4K block size, it is optimized for efficiency in data management and storage. The SAS interface provides a secure and stable connection, ensuring data integrity and consistent performance. Whether for upgrading existing systems or deploying new installations, the IBM 00E8681 is tailor-made to deliver unmatched performance and reliability for IBM i platforms.

You May Also Be Interested in

IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
IBM 1746-5175. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us
IBM
10K/18.2GB Disk Module SSA
Need more? Email Us
IBM
400GB SSD 2.5inch
Need more? Email Us
IBM
73.4 GB 10K-4 FC HOT SWAP HDD
Need more? Email Us
IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess