EN
  • EN
  • DE

IBM 00E6289 - SAS AA Cable 3m - HD Narrow 6Gb Adapter to Adapter

Part No IBM 00E6289 - SAS AA Cable 3m - HD Narrow 6Gb Adapter to Adapter
Manufacturer IBM
Catalog Cables
Description SAS AA Cable 3m - HD Narrow 6Gb Adapter to Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1415460-IBM 00E6289 - SAS AA Cable 3m - HD Narrow 6Gb Adapter to Adapter
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E6289 - SAS AA Cable 3m - HD Narrow 6Gb Adapter to Adapter CAD Model

Description

The IBM 00E6289 SAS AA Cable is a high-performance interconnect solution designed to facilitate robust data transfer between Serial Attached SCSI (SAS) adapters in a data center or enterprise IT environment. This 3-meter cable features a High-Density (HD) narrow interface, making it perfectly suited for connecting SAS adapters over short distances within a server rack or across adjacent racks. The 6Gb/s data transfer rate support ensures that this cable can handle the bandwidth requirements of intensive applications, including data backups, virtualization, and high-availability storage architectures. The HD Narrow form factor is specifically optimized for environments where space is at a premium, allowing for a higher density of cable connections within the same physical space. The cable's build quality is aimed at ensuring reliability and longevity, incorporating materials that provide both flexibility and durability. By choosing the IBM 00E6289 SAS AA Cable, enterprises can expect a seamless, high-quality connection that supports their most critical data transfer needs.

You May Also Be Interested in

NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess