EN
  • EN
  • DE

IBM 00E3497 - PCIe3 LP 4-Port (10Gb FCoE & 1GbE) SR&RJ45

Part No IBM 00E3497 - PCIe3 LP 4-Port (10Gb FCoE & 1GbE) SR&RJ45
Manufacturer IBM
Catalog Adapters
Description PCIe3 LP 4-Port (10Gb FCoE & 1GbE) SR&RJ45
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414189-IBM 00E3497 - PCIe3 LP 4-Port (10Gb FCoE & 1GbE) SR&RJ45
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E3497 - PCIe3 LP 4-Port (10Gb FCoE & 1GbE) SR&RJ45 CAD Model

Description

The IBM 00E3497 is a low-profile PCIe3 adapter, offering four ports with dual-speed functionality, capable of 10Gb Fibre Channel over Ethernet (FCoE) and 1Gb Ethernet connectivity over SFP+ and RJ45 interfaces, respectively. This advanced network adapter card is designed to enhance the flexibility and efficiency of data center networking infrastructures, addressing both high-speed storage networking and traditional Ethernet connectivity within a single card. By consolidating these functionalities, the IBM 00E3497 adapter significantly reduces network complexity and cost, providing a streamlined solution for data-intensive applications and environments. The use of FCoE technology allows for the convergence of storage and IP networking, facilitating high-speed data transfer and access to storage over Ethernet, which is particularly beneficial in environments leveraging virtualized servers and storage resources. The adapter’s compatibility with PCIe3 slots ensures it can be deployed in a wide range of server platforms, offering a future-proof solution that supports the evolving demands of modern data centers. Its low-profile design makes it especially suited for servers with limited space, ensuring efficient use of physical resources without compromising on performance.

You May Also Be Interested in

Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess