EN
  • EN
  • DE

IBM 00E3496 - PCIe3 16 Gb 2-port Fibre Channel Adapter

Part No IBM 00E3496 - PCIe3 16 Gb 2-port Fibre Channel Adapter
Manufacturer IBM
Catalog Adapters
Description PCIe3 16 Gb 2-port Fibre Channel Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414685-IBM 00E3496 - PCIe3 16 Gb 2-port Fibre Channel Adapter
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E3496 - PCIe3 16 Gb 2-port Fibre Channel Adapter CAD Model

Description

The IBM 00E3496 is a PCIe 3.0 16Gb 2-port Fibre Channel Adapter, crafted to provide unparalleled storage networking performance and reliability for enterprise data centers. It offers two ports of 16 Gigabit per second Fibre Channel connectivity, making it an ideal solution for high-volume storage area networks that demand fast, consistent, and secure data transfer rates. This adapter is designed to enhance the storage capabilities and performance of servers, facilitating rapid data access and transfer for critical applications and large scale data storage solutions. It supports advanced features such as high-speed data integrity algorithms, fabric-assisted fast boot, and dynamic power management, which collectively improve the efficiency, reliability, and scalability of storage networks. The IBM 00E3496 is optimized for virtualization, providing enhanced capabilities such as N_Port ID Virtualization (NPIV) which allows for multiple virtual ports to coexist on a single physical port, significantly increasing the flexibility and efficiency of data center operations. With its robust performance and advanced features, this adapter is a key component for building state-of-the-art enterprise storage infrastructures.

You May Also Be Interested in

Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us
Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
IBM 81Y4484Optional onboard data cache (DDR3 running at 1333 MHz) 512 MB with optional battery backup (81Y4508 of 00Y3656)
Need more? Email Us
Intel
Intel E10G42AFDA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess