EN
  • EN
  • DE

IBM 00E1504 - Integrated 4-Port Multifunction: 2x 1GB & 2x 10GB

Part No IBM 00E1504 - Integrated 4-Port Multifunction: 2x 1GB & 2x 10GB
Manufacturer IBM
Catalog Spare Parts
Description Integrated 4-Port Multifunction: 2x 1GB & 2x 10GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Manufacturer IBM
Win Source Part Number 1422599-IBM 00E1504 - Integrated 4-Port Multifunction: 2x 1GB & 2x 10GB
Ultra Librarian 3D Model Ultra Librarian IBM 00E1504 - Integrated 4-Port Multifunction: 2x 1GB & 2x 10GB CAD Model

Description

The IBM 00E1504 is an integrated multifunctional network adapter designed to enhance connectivity and network performance of IBM server systems. It features four ports, with two delivering 1GB Ethernet connectivity and the remaining two providing 10GB Ethernet connectivity. This configuration allows for flexible and high-speed networking options to meet diverse data center demands, supporting both standard and high-throughput applications. By integrating both 1GB and 10GB Ethernet ports on a single card, the IBM 00E1504 facilitates efficient use of server resources and reduces network bottlenecks, enabling seamless data transfer and improved response times for critical applications. Its capability to support multiple Ethernet speeds makes it an ideal solution for environments transitioning from 1GB to 10GB networks, providing a cost-effective way to enhance network performance without a complete overhaul of existing infrastructure. The design of this network adapter emphasizes ease of installation and compatibility with IBM servers, ensuring a seamless integration into existing systems. With advanced features like virtualization support and power management, the IBM 00E1504 network adapter represents a significant step forward in network interface technology, offering superior flexibility, reliability, and performance to meet the complex networking requirements of modern data centers.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU NECAD-7760H-BL - Multi Format Slimline DVD Writer Sony Optiarc AD-7760H-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FTSA3C40136288 - Front VGA / LAN Module
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K835-C361 - Front Bezel Rack
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40124825 - Bezel CF2
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGHA2N-BL - SATA CD-/DVD-ROM Drive Hitachi LG GHA2N
Need more? Email Us
Fujitsu Electronics America, Inc.
Primergy 2.5in caddy for S6/S7/s8
Need more? Email Us
Fujitsu Electronics America, Inc.
TFM Unit PRAID EP420I TFM w/ FBU
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SMXSU-208GB-BL - Ultra Slimline DVD-Writer
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40124842 - Bezel CF5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess