EN
  • EN
  • DE

IBM 00E1232 - PCIe2 (x8) 4P Eth 2x 10GbE SFP+ Copper 2 x LP

Part No IBM 00E1232 - PCIe2 (x8) 4P Eth 2x 10GbE SFP+ Copper 2 x LP
Manufacturer IBM
Catalog Adapters
Description PCIe2 (x8) 4P Eth 2x 10GbE SFP+ Copper 2 x LP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414650-IBM 00E1232 - PCIe2 (x8) 4P Eth 2x 10GbE SFP+ Copper 2 x LP
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00E1232 - PCIe2 (x8) 4P Eth 2x 10GbE SFP+ Copper 2 x LP CAD Model

Description

The IBM 00E1232 represents a high-performance PCIe Gen2 x8 network interface card designed to meet the demands of modern data centers and enterprise networks. This card is equipped with four Ethernet ports, two of which support 10 Gigabit Ethernet connections through SFP+ connectors, utilizing copper cabling. The other two ports are designated for low-profile (LP) applications, highlighting its adaptability to varying server sizes and configurations. This dual-speed functionality allows for flexible deployment across a wide range of network environments and workloads, from high-density virtualization to bandwidth-intensive applications. The SFP+ ports enable direct attachment to 10GbE switches and routers without the need for traditional transceivers, simplifying the network setup and reducing overall costs. The card's advanced features, such as support for VLAN tagging, Layer 2 and 3 security protocols, and hardware acceleration technologies, improve network efficiency, security, and manageability. Its low-profile form factor ensures compatibility with compact and high-density server environments, making it an ideal solution for organizations looking to upgrade their network infrastructure with minimal space requirements.

You May Also Be Interested in

Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us
Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Lenovo
ThinkSystem RAID 530-16i PCIe 12Gb Adapter
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us
Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess