EN
  • EN
  • DE

IBM 00D1954 - Intel Xeon Processor E5-4607 v2 6C 2.6GHz 15MB

Part No IBM 00D1954 - Intel Xeon Processor E5-4607 v2 6C 2.6GHz 15MB
Manufacturer IBM
Catalog Uncategorized
Description Intel Xeon Processor E5-4607 v2 6C 2.6GHz 15MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420331-IBM 00D1954 - Intel Xeon Processor E5-4607 v2 6C 2.6GHz 15MB
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00D1954 - Intel Xeon Processor E5-4607 v2 6C 2.6GHz 15MB CAD Model

Description

The IBM 00D1954 is a high-performance Intel Xeon Processor E5-4607 v2, featuring six cores and operating at a frequency of 2.6GHz. This processor is designed to deliver exceptional performance, energy efficiency, and reliability for demanding server and workstation applications. With a 15MB cache, it effectively reduces latency and improves data access speeds, making it ideal for data-intensive tasks such as database management, virtualization, and high-performance computing. The E5-4607 v2 supports advanced Intel technologies, including Virtualization Technology (VT-x), which enhances virtual machine performance, and Turbo Boost Technology, which dynamically increases the processor's frequency as needed. Its compatibility with the IBM ecosystem ensures seamless integration into IBM servers, providing a upgrade path for businesses looking to boost their computing capabilities. This processor exemplifies the continued innovation in server technology, offering a balanced combination of processing power, energy efficiency, and advanced features to meet the needs of modern IT environments.

You May Also Be Interested in

TE Connectivity
732-0729-16
Lowest to $151.8881
HP
HP P19888-B21. SSD capacity: 240 GB, SSD form factor: M.2, Component for: PC/Laptop
Need more? Email Us
HP
HP Brocade 16Gb/28 SAN Switch Power Pack+ for BladeSystem c-ClassAre you looking for a higher performance embedded Fibre Channel switch option for your HP BladeSystem c-Class enclosure?The Brocade 16Gb SAN Switch for HP BladeSystem c-Class represents the next generation of embedded Fibre Channel switches with 16 Gb/s performance
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess