EN
  • EN
  • DE

ADM13307-18ARZ-RL7

Part No ADM13307-18ARZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR TRPL PROC 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.68V, 2.93V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1014520-ADM13307-18ARZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM13307-18ARZ-RL7 CAD Model

Description

Product Overview: ADM13307-18ARZ-RL7 by Analog Devices Inc.

The ADM13307-18ARZ-RL7 is a cutting-edge voltage monitoring device engineered by Analog Devices Inc., a brand synonymous with precision and innovation in the semiconductor industry. This component is specifically designed to safeguard your electronic systems by providing reliable monitoring of power supplies.

Key Features:

  • Voltage Threshold Accuracy: The ADM13307-18ARZ-RL7 boasts a precise voltage threshold accuracy, ensuring that the voltage monitoring is both reliable and consistent, which is critical for maintaining system stability.
  • Low Power Consumption: With an emphasis on energy efficiency, this device operates with minimal power consumption, making it an ideal choice for portable and battery-powered applications where power conservation is paramount.
  • Reset Output Delay: The component features a built-in delay on the reset output, offering designers the flexibility to set the timing for system resets according to specific requirements.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, ensuring performance in a variety of environments and applications.
  • Compact Package: Housed in a small package, the ADM13307-18ARZ-RL7 is suitable for space-constrained applications, allowing for efficient use of PCB real estate.

Applications:

The ADM13307-18ARZ-RL7 is a versatile component that can be used in a diverse array of applications. It is particularly useful in:

  • Microprocessor & Microcontroller Systems
  • Portable and Battery-powered Equipment
  • Data Storage Systems
  • Industrial and Automotive Electronics
  • Telecommunication Infrastructure

Quality and Reliability:

Analog Devices Inc. is known for their commitment to quality, and the ADM13307-18ARZ-RL7 is no exception. This product is manufactured to meet high standards, ensuring longevity and consistent performance. Whether you are designing consumer electronics or industrial systems, you can trust this voltage monitor to provide the protection your application requires.

In summary, the ADM13307-18ARZ-RL7 from Analog Devices Inc. is an exemplary solution for voltage monitoring needs, offering accuracy, efficiency, and versatility in a compact footprint. Its robust feature set and reliable operation make it a top choice for engineers and designers looking to enhance system safety and stability.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6145 $57.8320
39+ $2.9658 $115.6662
61+ $2.8731 $175.2591
84+ $2.7805 $233.5620
108+ $2.6877 $290.2716
144+ $2.4097 $346.9968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,460 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess