EN
  • EN
  • DE

IBM 00AR394 - IBM 600GB 10K 2.5 Inch HDD

Part No IBM 00AR394 - IBM 600GB 10K 2.5 Inch HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 00AR394. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418906-IBM 00AR394 - IBM 600GB 10K 2.5 Inch HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AR394 - IBM 600GB 10K 2.5 Inch HDD CAD Model

Description

The IBM 00AR394 model is a high-performance 600GB Hard Disk Drive (HDD) designed for enterprise-level applications. It features a 2.5-inch form factor making it suitable for compact server and storage environments. With a spindle speed of 10,000 revolutions per minute (RPM), this HDD delivers swift access to data, enhancing server response times and throughput for critical business processes. The device operates over a SAS (Serial Attached SCSI) interface, ensuring high data transfer rates and reliability essential for data-intensive applications. Its integration with IBM systems provides a seamless and optimized performance, supported by IBM's extensive reliability and durability standards. This hard drive is an excellent choice for businesses requiring substantial storage with fast access speeds, such as for database management, virtualization, and high-performance computing environments.

You May Also Be Interested in

IBM
IBM 00NC584. SSD capacity: 200 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s
Need more? Email Us
IBM
IBM 00Y2432
Need more? Email Us
IBM
775GB SFF-1 SSD (IBM i)
Need more? Email Us
IBM
73.4GB 15K RPM SAS SFF-1 HDD (AIX)
Need more? Email Us
IBM
IBM 3000GB SAS 3.5" 7200RPM. HDD size: 3.5", HDD capacity: 3000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
16 PAK 300 GB/15K DDM
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-2 SSD (IBM i)
Need more? Email Us
IBM
571GB 10K SAS SFF-3 4K BLOCK Disk (IBM i)
Need more? Email Us
IBM
V3700 V2 1.8 TB 2.5 10K HDD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess