EN
  • EN
  • DE

IBM 00AR327 - IBM 6Gbps 1.2TB 10K 2.5 Inch HDD

Part No IBM 00AR327 - IBM 6Gbps 1.2TB 10K 2.5 Inch HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 6Gbps 1.2TB 10K 2.5 Inch HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418940-IBM 00AR327 - IBM 6Gbps 1.2TB 10K 2.5 Inch HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AR327 - IBM 6Gbps 1.2TB 10K 2.5 Inch HDD CAD Model

Description

The IBM 00AR327 hard disk drive offers 1.2TB of storage capacity, making it a substantial addition to enterprise storage systems. This 2.5-inch HDD operates at 10,000 revolutions per minute (RPM), delivering high-speed access to stored data. With a 6Gbps interface, it ensures fast data transfer rates between the storage device and the rest of the computing environment. Designed for use in high-performance computing setups, this HDD is capable of handling large volumes of data while maintaining prompt access times. It's an excellent choice for organizations that require large storage capacities but also need to balance cost with performance. The 00AR327 is well-suited for a variety of applications, including databases, file servers, and other tasks that involve frequent read/write operations.

You May Also Be Interested in

IBM
IBM 300GB SAS 2.5" 10000RPM. HDD size: 2.5", HDD capacity: 300 GB, HDD speed: 10000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
HDD 3TB 7.2K 3.5inch
Need more? Email Us
IBM
IBM 4TB 7.2K HDD
Need more? Email Us
IBM
V3700 V2 1.8 TB 2.5 10K HDD
Need more? Email Us
IBM
139GB 15K RPM SAS SFF-3 DISK DRV (IBM i)
Need more? Email Us
IBM
IBM 3000GB SAS 3.5" 7200RPM. HDD size: 3.5", HDD capacity: 3000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
17,5 GB 10K ROM Disk Drive -HDA
Need more? Email Us
IBM
775GB SFF-1 SSD (IBM i)
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess