EN
  • EN
  • DE

IBM 00AR326 - 900GB 10K SFF HDD

Part No IBM 00AR326 - 900GB 10K SFF HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 00AR326. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418790-IBM 00AR326 - 900GB 10K SFF HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AR326 - 900GB 10K SFF HDD CAD Model

Description

The IBM 00AR326 represents a high-capacity, high-performance storage solution designed to meet the demands of data-intensive applications. This 900GB Hard Disk Drive (HDD) operates at a speed of 10,000 RPM (Rotations Per Minute), ensuring swift access to data and efficient performance in server and storage environments. The Small Form Factor (SFF) design, typically 2.5 inches, makes it an ideal choice for space-constrained data centers, allowing for enhanced storage capacity without sacrificing physical space. The integration within IBM's ecosystem implies reliability and compatibility with various IBM server and storage systems, promoting seamless deployment in existing infrastructure. Being engineered for endurance and reliability, the IBM 00AR326 HDD is suitable for diverse applications, ranging from transactional databases to high-traffic enterprise server environments where data accessibility and speed are paramount. Its robust design also includes features aimed at data security and integrity, ensuring that critical business data is kept safe and consistently accessible. In essence, the IBM 00AR326 is an optimal blend of capacity, speed, and reliability, designed to support enterprise-level workloads and data management requirements.

You May Also Be Interested in

IBM
IBM 1.2TB 10000RPM SAS 6Gb/s (4K)
Need more? Email Us
IBM
IBM 4TB 7.2K HDD
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-2 SSD (IBM i)
Need more? Email Us
IBM
HDD 3TB 7.2K 3.5inch
Need more? Email Us
IBM
139GB 15K RPM SAS SFF-3 DISK DRV (IBM i)
Need more? Email Us
IBM
IBM 300GB SAS 2.5" 10000RPM. HDD size: 2.5", HDD capacity: 300 GB, HDD speed: 10000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE
Need more? Email Us
IBM
IBM 00Y2434
Need more? Email Us
IBM
IBM 146GB SAS 15000RPM. HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess