EN
  • EN
  • DE

IBM 00AR323 - 600GB 15K 2.5 V7000 SAS HDD

Part No IBM 00AR323 - 600GB 15K 2.5 V7000 SAS HDD
Manufacturer IBM
Catalog Harddrives
Description IBM 600GB SAS 15000RPM. HDD capacity: 600 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418817-IBM 00AR323 - 600GB 15K 2.5 V7000 SAS HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00AR323 - 600GB 15K 2.5 V7000 SAS HDD CAD Model

Description

The IBM 00AR323 is a high-performance Hard Disk Drive offering 600GB of storage capacity, designed to meet the needs of demanding enterprise environments. Operating at a spindle speed of 15,000 RPM, this 2.5-inch SAS (Serial Attached SCSI) drive is optimized for quick data retrieval and high throughput, making it an excellent choice for applications requiring fast access to large volumes of data, such as databases and transaction processing systems. Compatible with IBM Storwize V7000 storage systems, it provides seamless integration and a reliable storage solution that enhances system performance and scalability. The drive incorporates advanced features to ensure data integrity and reliability, crucial for maintaining business continuity and protecting critical data. Its high-performance characteristics, coupled with robust design, make the IBM 00AR323 an essential component for enterprises looking to bolster their data storage infrastructure with speed, reliability, and high capacity.

You May Also Be Interested in

IBM
V3700 V2 1.8 TB 2.5 10K HDD
Need more? Email Us
IBM
12TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
1.2TB 10K SAS SFF SAS
Need more? Email Us
IBM
4TB NL SAS LFF HDD
Need more? Email Us
IBM
3TBSATADDM
Need more? Email Us
IBM
IBM 3000GB SAS 3.5" 7200RPM. HDD size: 3.5", HDD capacity: 3000 GB, HDD speed: 7200 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
IBM 8TB 7.2K 3.5INCH NL SAS 12GBPS HARD DRIVE
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-2 SSD (IBM i)
Need more? Email Us
IBM
2.4TB 10K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess