AT5208-3.3KER Voltage Regulator
The AT5208-3.3KER is a versatile voltage regulator designed to provide a stable 3.3V output from a range of input voltages. Ideal for electronic devices requiring precise voltage regulation, this component ensures optimal performance across various applications.
- Applications:
- Embedded Systems
- Consumer Electronics
- IoT Devices
- Robotics
- Renewable Energy Solutions
- Features and Benefits:
- Low Dropout Voltage: Ensures efficiency in low-voltage operations.
- Thermal Overload Protection: Enhances device safety and longevity.
- Short-Circuit Protection: Prevents potential damage from overloads.
- High-Accuracy Output: Provides stable and accurate voltage regulation.
- Additional Details:
- Package: TO-220
- Temperature Range: -40°C to 85°C
- Reliability: Tested for consistent performance in demanding environments.