EN
  • EN
  • DE

AT5206G-1.5KER

Part No AT5206G-1.5KER
Manufacturer IAT
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IAT
Win Source Part Number 62442-AT5206G-1.5KER
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT5206G-1.5KER CAD Model

Description

AT5206G-1.5KER Voltage Regulator

The AT5206G-1.5KER offers an excellent solution for low voltage applications, providing a stable 1.5V output. Designed to maximize efficiency and reliability, this voltage regulator is perfect for various electronics projects where precision is key.

  • Voltage Output: 1.5V
  • Low Dropout: Ensures better regulation during low input conditions.
  • Thermal Protection: Safeguards the regulator against overheating.

Applications:

  • Low-power MCU projects
  • Sensor power supplies
  • Embedded systems

Additional Benefits: The AT5206G-1.5KER comes with built-in safeguards against thermal and electrical faults, ensuring reliable longevity.

You May Also Be Interested in

Samsung
Need more? Email Us
AMIS
Need more? Email Us
Coilcraft
Need more? Email Us
AMIS
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
Lowest to $1.4405
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
ON Semiconductor
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess