EN
  • EN
  • DE

HYMP532U64CP6-C4

Part No HYMP532U64CP6-C4
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-533 32Mx64 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951184-HYMP532U64CP6-C4
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP532U64CP6-C4 CAD Model

Description

The Hynix HYMP532U64CP6-C4 is a 256MB DDR2 DIMM designed for use in desktop computers. This memory module helps improve system performance, allowing for smoother multitasking and faster application loading. DDR2 (Double Data Rate 2) technology offers improved speed and efficiency compared to older DDR memory.

Applications:

  • Desktop Computers
  • Office PCs
  • Home PCs
  • General Computing
  • Older Desktop Systems

Features:

  • 256MB Capacity
  • DDR2 Technology
  • DIMM Form Factor (240-Pin)
  • Operating Speed: PC2-5300 (667MHz)
  • Unbuffered
  • Voltage: 1.8V
  • Double Data Rate Architecture

Benefits:

  • Improved Performance: DDR2 technology offers higher bandwidth compared to DDR, resulting in faster data transfer rates and improved system performance.
  • Lower Power Consumption: Operates at a lower voltage (1.8V) compared to DDR, leading to reduced power consumption.
  • Cost-Effective: Provides a cost-effective memory solution for upgrading older desktop systems.
  • Easy Installation: Standard DIMM form factor ensures easy installation in compatible motherboards.
  • Reliable Operation: Hynix is a well-established memory manufacturer known for producing reliable and high-quality memory modules.

Additional Details:

The HYMP532U64CP6-C4 module is a 240-pin DIMM and operates at a clock speed of 667MHz (PC2-5300). The 'C4' likely refers to a specific timing configuration or speed grade within the DDR2 specification. DDR2 memory operates by transferring data on both the rising and falling edges of the clock signal, doubling the data transfer rate compared to single data rate (SDR) SDRAM. Its unbuffered nature offers lower latency for typical desktop applications. This module is useful for upgrading older systems requiring DDR2 memory.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess