EN
  • EN
  • DE

HYMP512B72BP8N-C4

Part No HYMP512B72BP8N-C4
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-533 128Mx72 FBDIMM (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950009-HYMP512B72BP8N-C4
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP512B72BP8N-C4 CAD Model

Description

The Hynix HYMP512B72BP8N-C4 is a 4GB DDR2 ECC Registered server memory module. Designed for use in servers and high-performance workstations, this module provides enhanced reliability and stability for demanding applications. The module utilizes ECC (Error-Correcting Code) to detect and correct memory errors, ensuring data integrity and system uptime. Registered memory, also known as buffered memory, includes a register between the DRAM modules and the system's memory controller. This register buffers commands addressed to the memory, which reduces the electrical load on the memory controller and allows servers to use more memory modules, increasing overall memory capacity.

Applications

  • Servers
  • High-Performance Workstations
  • Data Centers
  • Cloud Computing Environments
  • Virtualization Platforms

Features

  • 4GB Capacity
  • DDR2 Technology
  • ECC (Error-Correcting Code)
  • Registered (Buffered)
  • PC2-5300 (667MHz) Speed
  • 240-Pin DIMM

Benefits

  • Improved System Stability: ECC functionality corrects memory errors, preventing crashes and data corruption.
  • Increased Memory Capacity: Registered design allows for higher density configurations in server environments.
  • Enhanced Data Integrity: ECC ensures that data stored in memory remains accurate and reliable.
  • Faster Data Access: DDR2 technology provides faster data transfer rates compared to older memory standards.
  • Optimized for Server Environments: Designed and tested to meet the stringent requirements of server applications.

Additional Details

The HYMP512B72BP8N-C4 operates at a speed of 667MHz (PC2-5300). It is a 240-pin DIMM, which is the standard form factor for DDR2 memory. The module is designed to meet JEDEC standards, ensuring compatibility with a wide range of server motherboards. The voltage requirement is typically 1.8V. Using ECC Registered memory is crucial for maintaining the integrity of data in critical server applications, especially those that demand high levels of uptime and reliability. It improves overall system performance and prevents costly data loss due to memory errors.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess