EN
  • EN
  • DE

HYMP125U64CP8-S6

Part No HYMP125U64CP8-S6
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 256Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950440-HYMP125U64CP8-S6
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP125U64CP8-S6 CAD Model

Description

The Hynix HYMP125U64CP8-S6 is a 2GB DDR2-800MHz (PC2-6400) CL6 240-Pin DIMM. This memory module is designed for desktop computers and offers a performance upgrade, allowing for smoother multitasking and improved overall system responsiveness.

Applications:

  • Desktop PCs
  • Home and office computing
  • General multitasking
  • Web browsing
  • Office applications

Features:

  • 2GB capacity
  • DDR2 SDRAM technology
  • 800MHz (PC2-6400) speed
  • 240-Pin DIMM form factor
  • CL6 latency
  • Unbuffered
  • Non-ECC

Benefits:

  • Enhanced multitasking capabilities
  • Improved system responsiveness
  • Faster application loading times
  • Increased overall system performance
  • Cost-effective memory upgrade

Additional Details:

This memory module operates at 1.8V and is designed to meet JEDEC standards. The 2GB capacity allows for running multiple applications concurrently without significant slowdown. The PC2-6400 rating indicates a maximum data transfer rate of 6400 MB/s, contributing to improved system performance.

The CL6 latency refers to the number of clock cycles it takes for the memory to respond to a command. Lower latency can improve performance, but the difference is often negligible in real-world use compared to modules with slightly higher latency. The unbuffered design ensures direct communication between the memory controller and the memory chips.

The non-ECC (Error-Correcting Code) feature means this module does not perform error checking, which is standard for desktop PCs. Installation involves inserting the module into a compatible DDR2 DIMM slot on the motherboard. Ensure your motherboard supports DDR2 memory and the 2GB module size. Consult your motherboard's manual for specific installation instructions and compatibility guidelines.

The Hynix HYMP125U64CP8-S6 is a suitable option for users looking to improve the performance of their desktop systems without a significant investment. It provides a boost in memory capacity, allowing for smoother multitasking and improved application loading times.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess