EN
  • EN
  • DE

G125-MC25005L4-0150L

Part No G125-MC25005L4-0150L
Manufacturer Harwin Inc.
Catalog Rectangular Cable Assemblies
Description 1.25MM M/L 50POS 28AWG 150MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Rectangular Cable Assemblies
Mfr Harwin Inc.
Series Gecko G125
Package Bag
Product Status Active
Connector Type Plug to Individual Wire Leads
Number of Positions 50
Number of Rows 2
Pitch - Connector 0.049" (1.25mm)
Length 0.492' (150.00mm, 5.91")
Features Latch Lock, Polarizing Key
Color White, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Base Product Number G125-MC2
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 441850-G125-MC25005L4-0150L
Ultra Librarian 3D Model Ultra Librarian G125-MC25005L4-0150L CAD Model

Description

The Gecko G125 series rectangular cable assembly is a versatile solution for various applications.

  • Positions: 50
  • Color Coding: White
  • Connector Type: Plug to Individual Wire Leads
  • Termination: Crimp
  • Package Quantity: 10 pieces
  • Manufacturer: Harwin Inc.
  • REACH Compliance: Unaffected
  • Pitch: 0.049" (1.25mm)

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess