EN
  • EN
  • DE

HYMP112S64BP6-C4

Part No HYMP112S64BP6-C4
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-533 128Mx64 SODIMM Low Power 1Rx8 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951090-HYMP112S64BP6-C4
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP112S64BP6-C4 CAD Model

Description

The Hynix HYMP112S64BP6-C4 is a 1GB DDR2 SODIMM memory module designed for use in laptops and other small form factor computers. It provides additional RAM to enhance system performance, allowing for smoother multitasking and faster application loading times. This module is a reliable and cost-effective solution for upgrading the memory capacity of compatible devices.

Applications:

  • Laptop computers
  • Notebook computers
  • Small form factor PCs
  • Memory upgrades
  • Embedded systems that support DDR2 SODIMM

Features:

  • 1GB Capacity
  • DDR2 Technology
  • SODIMM Form Factor (200-Pin)
  • PC2-5300 (667MHz) Speed
  • Unbuffered
  • Non-ECC
  • 1.8V Operating Voltage

Benefits:

  • Improved System Performance: Increased memory capacity allows the system to handle more processes simultaneously, resulting in smoother and faster performance.
  • Enhanced Multitasking: Users can run multiple applications and switch between them more efficiently without experiencing slowdowns.
  • Faster Application Loading Times: Applications and files load more quickly due to the increased available memory.
  • Cost-Effective Upgrade: DDR2 memory is a relatively inexpensive way to improve the performance of older systems.
  • Easy Installation: SODIMM modules are designed for easy installation in compatible laptops and other devices.

Additional Details:

The HYMP112S64BP6-C4 operates at a voltage of 1.8V and is compatible with systems that support DDR2 SODIMM memory with a speed of 667MHz (PC2-5300). The 200-pin SODIMM form factor ensures compatibility with a broad range of laptops and small form factor devices. This module is unbuffered, meaning that the memory controller directly accesses the memory chips. It is also non-ECC, meaning it does not have error correction capabilities. It conforms to JEDEC standards for DDR2 SODIMM memory. Before purchasing this memory module, verify compatibility with your system by checking the system documentation or the manufacturer's website to ensure it supports DDR2 SODIMM memory with a speed of 667MHz and a capacity of 1GB. Installing incompatible memory can cause system instability or prevent the system from booting.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess