EN
  • EN
  • DE

HY5PS121621CFP-C4-C

Part No HY5PS121621CFP-C4-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-533 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942120-HY5PS121621CFP-C4-C
Series *
Ultra Librarian 3D Model Ultra Librarian HY5PS121621CFP-C4-C CAD Model

Description

The HY5PS121621CFP-C4-C is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. This component is designed for applications requiring high-speed data transfer and is commonly used in graphics cards, game consoles, and other high-performance systems.

Applications

  • Graphics Cards
  • Gaming Consoles
  • High-Performance Computing
  • Video Processing
  • Embedded Systems with High Memory Bandwidth Requirements

Features

  • Capacity: 128Mb (8M x 16)
  • Data Rate: DDR2, offering faster data transfer rates compared to DDR SDRAM.
  • Interface: Standard DDR2 interface for compatibility with a wide range of systems.
  • Operating Voltage: Typically operates at 1.8V, contributing to lower power consumption.
  • Clock Frequency: The -C4 designation indicates a specific speed grade and corresponding clock frequency.
  • Package: FBGA (Fine-Pitch Ball Grid Array) package for efficient board-level assembly.

Benefits

  • High Bandwidth: DDR2 technology offers increased memory bandwidth, resulting in improved system performance.
  • Low Power Consumption: Operates at a lower voltage, reducing power consumption and heat dissipation.
  • Enhanced Performance: Improves overall system responsiveness and performance in memory-intensive applications.
  • Reliability: Manufactured by Hynix, a well-known and reputable memory manufacturer, ensuring product reliability.
  • Compatibility: Compliant with industry-standard DDR2 specifications, ensuring compatibility with DDR2-compatible systems.

Additional Details

The HY5PS121621CFP-C4-C adheres to JEDEC standards for DDR2 SDRAM. It supports features such as on-chip DLL (Delay-Locked Loop) for clock alignment and data synchronization. The component also includes power-saving modes to reduce power consumption during idle periods. The specific speed grade designated by '-C4' defines the maximum clock frequency and access time supported by the memory chip. It is crucial to ensure that the memory speed is compatible with the system's memory controller for optimal performance. The FBGA package facilitates efficient heat dissipation and board mounting in high-density applications.

You May Also Be Interested in

Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess