EN
  • EN
  • DE

HY5DV641622AT-33

Part No HY5DV641622AT-33
Manufacturer Hynix Semiconductor
Catalog DDR
Description GDDR 4Mx16 300MHz TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943969-HY5DV641622AT-33
Series *
Ultra Librarian 3D Model Ultra Librarian HY5DV641622AT-33 CAD Model

Description

The HY5DV641622AT-33 is a 64M x 16 bit DDR SDRAM component from Hynix Semiconductor. It is intended for use in systems that need a moderate memory capacity with fast DDR performance. The '-33' likely refers to a speed grade of the memory. This memory chip would have been utilized in graphics cards, embedded systems, and networking solutions.

Applications:

  • Older Graphics Cards
  • Embedded Systems
  • Networking Devices
  • Set-Top Boxes
  • Printers

Features:

  • Capacity: 64M x 16 bit (128MB)
  • DDR SDRAM: Double Data Rate Synchronous Dynamic Random-Access Memory
  • Data Rate: '-33' indicating its speed grade, refer to the datasheet for specifics.
  • Interface: Parallel interface enabling high-speed data transfer.
  • Operating Voltage: Typically 2.5V (Confirm via datasheet).
  • Package: TSOP or FBGA packaging (Consult datasheet for accurate information).

Benefits:

  • Adequate Capacity: Suitable for devices requiring a moderate amount of memory.
  • Enhanced Performance: DDR SDRAM provides faster data rates compared to regular SDRAM.
  • Cost-Effective: Offers a viable and economic memory solution.
  • Trusted Manufacturer: Made by Hynix, a respected and established name in memory production.

This DDR SDRAM chip is a reasonable choice for applications where moderate memory capacity and fast data transfer are necessary. It's important to check the HY5DV641622AT-33 datasheet for specific timing parameters, voltage requirements, and other relevant information to ensure correct integration.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $11.8500
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $67.0122
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess