The HY5DU56822FTP-D43-C is a 256Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. This memory component is engineered for applications demanding fast data throughput and efficient memory management. Its organization as 32M x 8 x 4 banks makes it suitable for diverse systems.
Applications
- Graphics cards
- Gaming consoles
- Networking devices (routers, switches)
- Digital TVs
- High-performance embedded systems
Features
- Double Data Rate (DDR) architecture: Transfers data on both the rising and falling edges of the clock signal.
- Four internal banks for concurrent operations
- Data Masking: Supports data masking for write operations
- Clock enable (CKE) for power-down modes
- Burst Length: 2, 4, 8 with sequential and interleave mode
- CAS Latency (CL): 2, 2.5, 3
- Operating voltage: 2.5V
Benefits
- High-speed data transfer for improved system performance.
- Enhanced memory bandwidth, critical for graphics and data-intensive applications.
- Reduced latency, providing quicker response times.
- Lower power consumption compared to older memory technologies.
Additional Details
The HY5DU56822FTP-D43-C operates at a maximum clock frequency of 200 MHz (400 MHz DDR). The device utilizes a 2.5V power supply. It is available in a FBGA (Fine-pitch Ball Grid Array) package. The operating temperature range is typically between 0°C and 70°C. It supports programmable burst lengths and CAS latencies, offering flexibility in system design. This memory chip also integrates power-down modes to conserve energy during idle periods. The -D43-C part signifies specific speed grade and operating temperature characteristics.