EN
  • EN
  • DE

HY5DU561622ELTP-JI-C

Part No HY5DU561622ELTP-JI-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR-333 16Mx16-J Low Power Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944218-HY5DU561622ELTP-JI-C
Series *
Ultra Librarian 3D Model Ultra Librarian HY5DU561622ELTP-JI-C CAD Model

Description

The HY5DU561622ELTP-JI-C is a DDR (Double Data Rate) SDRAM memory chip manufactured by Hynix Semiconductor. It is designed for applications requiring high-speed data transfer and efficient memory access, making it an essential component for systems that demand responsive and reliable memory operations.

Applications

  • Graphics Cards: Used as video memory to store textures, frame buffers, and other graphical data.
  • Desktop and Laptop Computers: Serves as main system memory for running applications and operating systems.
  • Gaming Consoles: Integrated into console architectures to support high-resolution graphics and complex game logic.
  • Networking Equipment: Deployed in routers, switches, and other networking devices to buffer and process data.
  • Embedded Systems: Found in various embedded applications, including industrial control systems and automotive electronics.

Features

  • DDR Technology: Doubles the data transfer rate by transferring data on both the rising and falling edges of the clock signal.
  • High Bandwidth: Provides fast data access and high throughput, which is essential for demanding applications.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for mobile and embedded devices.
  • Capacity: The memory capacity is 256Mb (16M x 16).
  • Clock Rate: Operates at a specific clock frequency to synchronize data transfers. (Specific clock rate to be determined via datasheet).

Benefits

  • Improved Graphics Performance: Enhances the rendering capabilities of graphics cards, enabling smoother and more detailed visuals.
  • Increased System Responsiveness: Reduces latency and enhances the overall responsiveness of applications and operating systems.
  • Efficient Data Processing: Facilitates rapid data transfer and processing, improving performance in memory-intensive tasks.
  • Reliable Operation: Ensures stable and consistent performance under various operating conditions.
  • Extended Product Lifespan: Designed for long-term reliability and durability in demanding environments.

Additional Details

The HY5DU561622ELTP-JI-C typically operates at a voltage of 2.5V. It is packaged in a standard FBGA (Fine-pitch Ball Grid Array) for efficient heat dissipation and reliable board mounting. It adheres to JEDEC standards, ensuring compatibility with other DDR SDRAM components. Detailed timings and refresh rates can be found in the Hynix datasheet. This part uses lead and is Rohs compliant.

You May Also Be Interested in

GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess