EN
  • EN
  • DE

HY5DU12822BT-D43

Part No HY5DU12822BT-D43
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR-400 64Mx8 (512Mb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944093-HY5DU12822BT-D43
Series *
Ultra Librarian 3D Model Ultra Librarian HY5DU12822BT-D43 CAD Model

Description

The HY5DU12822BT-D43 is a 256Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It's designed for applications requiring high-speed data transfer, such as graphics cards, and general system memory.

Applications:

  • Graphics cards (entry-level and mid-range)
  • Desktop and laptop computers
  • Gaming consoles
  • Networking devices
  • Embedded systems requiring moderate memory bandwidth

Features:

  • Capacity: 256Mb (128M x 2 x 4 banks)
  • Data Rate: DDR (Double Data Rate)
  • Clock Frequency: The "-D43" likely indicates a specific speed grade. Research suggests this refers to a 200MHz clock speed (DDR400)
  • Voltage: Typically 2.5V
  • Interface: Standard DDR SDRAM interface
  • Operating Temperature: Commercial temperature grade
  • Package: FBGA (Fine-Pitch Ball Grid Array)

Benefits:

  • High Bandwidth: DDR technology allows for faster data transfer rates.
  • Improved Performance: Enhances system responsiveness and overall performance.
  • Lower Power Consumption: 2.5V operation contributes to energy efficiency.
  • Compact Size: FBGA packaging enables a smaller footprint on PCBs.
  • Reliability: Hynix is a well-known manufacturer of reliable memory products.

Additional Details:

The HY5DU12822BT-D43 adheres to JEDEC standards for DDR SDRAM. The 128M x 2 x 4 banks organization specifies the internal memory structure. The -D43 speed bin designates the maximum supported clock frequency and associated timing parameters. Consult the Hynix datasheet for this specific part number to obtain precise timing specifications (CAS latency, RAS-to-CAS delay, etc.). FBGA packaging provides better thermal performance and allows for higher density compared to TSOP packages. This memory is often used in applications where cost-effectiveness and adequate performance are important considerations. Its DDR interface simplifies integration, and its bandwidth capabilities support a variety of applications, including graphics processing and general-purpose computing.

You May Also Be Interested in

Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess