EN
  • EN
  • DE

HY5DU12422CTP-HDR-T

Part No HY5DU12422CTP-HDR-T
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR-266 128Mx4-H CL2.5 (Pb-Free)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944301-HY5DU12422CTP-HDR-T
Series *
Ultra Librarian 3D Model Ultra Librarian HY5DU12422CTP-HDR-T CAD Model

Description

The HY5DU12422CTP-HDR-T is a 128Mbit DDR SDRAM (Double Data Rate Synchronous DRAM) memory chip manufactured by Hynix Semiconductor. It is designed to provide high-speed data access and transfer in various applications.

Applications:

  • Graphics Cards: Used as video memory in graphics cards to store textures, frame buffers, and other graphics-related data for efficient rendering.
  • Gaming Consoles: Employed in gaming consoles as main system memory or dedicated graphics memory to facilitate smooth gameplay and fast loading times.
  • Networking Devices: Integrated into networking devices such as routers and switches for buffering and processing network traffic.
  • High-Performance Computing: Utilized in servers and workstations for demanding applications, including scientific simulations and data analysis, requiring rapid memory access.
  • Embedded Systems: Incorporated into embedded systems like industrial controllers and automotive systems for real-time data processing and storage.

Features:

  • Capacity: 128Mbit (8M x 16)
  • Data Rate: DDR (Double Data Rate)
  • Clock Frequency: Operates at frequencies up to 166 MHz, enabling high-speed data transfer.
  • Interface: Standard DDR SDRAM interface for seamless integration with other system components.
  • Power Supply: Operates at a voltage of 2.5V.
  • Package: Available in a TSOP (Thin Small Outline Package) for easy PCB mounting and space efficiency.

Benefits:

  • High Bandwidth: DDR technology offers high data transfer rates, significantly enhancing system performance and responsiveness.
  • Low Latency: Fast access times ensure quick data retrieval, reducing latency and improving overall system speed.
  • Power Efficiency: Designed for low power consumption, making it suitable for mobile and embedded applications where energy efficiency is critical.
  • Reliability: Manufactured by Hynix Semiconductor, a reputable provider of high-quality and reliable memory solutions.

Additional Details:

The HY5DU12422CTP-HDR-T complies with industry-standard DDR SDRAM command protocols, facilitating straightforward integration into a variety of system designs. Its double data rate architecture effectively doubles the available bandwidth compared to single data rate SDRAM. Its 8M x 16 organization optimizes data transfer efficiency. The operating temperature range typically spans from 0°C to 70°C. The 'HDR' likely indicates a specific revision or feature set related to the manufacturing process or performance characteristics of this particular memory chip, improving some specific aspect of its performance. It is suitable for applications requiring a balance of high performance, reliability, and power efficiency.

You May Also Be Interested in

Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess