EN
  • EN
  • DE

HY57V653220BLTC-8

Part No HY57V653220BLTC-8
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 2Mx32-8 PC125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945162-HY57V653220BLTC-8
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V653220BLTC-8 CAD Model

Description

The HY57V653220BLTC-8 is a 64Mbit Synchronous DRAM (SDRAM) manufactured by Hynix. It is designed for applications demanding high-speed memory access and relatively large storage capacity.

Applications

  • Graphics cards
  • Networking equipment (routers, switches)
  • Set-top boxes
  • Printers
  • Industrial control systems

Features

  • Capacity: 64 Mbit (2M x 32)
  • Organization: 2M x 32 bits
  • Operating Frequency: 125MHz. The -8 indicates an 8ns access time, which usually correlates to a 125MHz clock speed.
  • Synchronous Operation: Operates in synchronization with a clock signal, enabling high-speed data transfers.
  • Burst Mode Operation: Supports sequential data access in burst mode to enhance efficiency.
  • LVTTL Compatible Inputs and Outputs: Compatible with standard low-voltage TTL logic levels.
  • Single Power Supply: Typically operates at 3.3V.
  • Package: TSOP (Thin Small Outline Package)

Benefits

  • High Bandwidth: Provides high data transfer rates due to synchronous operation and burst mode functionality.
  • Fast Access Time: Enables rapid retrieval and storage of data.
  • Low Power Consumption: Engineered for efficient power consumption.
  • Compact Size: The TSOP package facilitates high-density board designs.
  • Cost-Effective: Delivers a strong balance of performance and cost.

Additional Details

The HY57V653220BLTC-8 is particularly well-suited for applications where fast memory access and a 64Mbit capacity are essential. The -8 designates the speed grade, which indicates an 8ns access time. Always consult the Hynix datasheet for definitive specifications, including timing diagrams, voltage requirements, and operational guidelines.

It is crucial to handle this SDRAM with care to prevent electrostatic discharge (ESD) damage. Adherence to standard ESD precautions is highly recommended during handling and installation. Design engineers should refer to the datasheet for comprehensive details on power supply considerations, signal timing parameters, and thermal management recommendations.

You May Also Be Interested in

Samsung
SD 16Mx16 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Samsung
SD 16Mx16
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess