EN
  • EN
  • DE

HY57V641620ETC-H-C

Part No HY57V641620ETC-H-C
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 4Mx16 PC133 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945683-HY57V641620ETC-H-C
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V641620ETC-H-C CAD Model

Description

The HY57V641620ETC-H-C is a 64Mb Synchronous DRAM (SDRAM) memory chip manufactured by Hynix Semiconductor. This component is designed for a variety of applications requiring fast data access and reliable performance. It's commonly found in devices needing efficient memory solutions.

Applications

  • Networking Equipment: Routers, switches, and modems utilize this SDRAM.
  • Set-Top Boxes: Used for storing and processing data in set-top box devices.
  • Consumer Electronics: Found in devices like DVD players and digital cameras.
  • Embedded Systems: Utilized in various embedded applications requiring memory.
  • Gaming Consoles: Can be present in older generation consoles for primary memory.

Features

  • Density: 64Mb (4M x 16)
  • Organization: Configured as 4,194,304 words x 16 bits.
  • Clock Rate: High clock frequency enables rapid data transfer.
  • Interface: Standard SDRAM interface ensures compatibility.
  • Power Supply: Operates at 3.3V for low power consumption.
  • Refresh: Supports auto-refresh and self-refresh modes.
  • Package: Available in a TSOP (Thin Small Outline Package) for compact design.

Benefits

  • High Performance: Provides fast data access for improved system responsiveness.
  • Low Power Consumption: Conserves energy, extending battery life in portable devices.
  • Compact Size: Allows for integration into space-constrained applications.
  • Reliability: Designed for stable operation in demanding environments.
  • Cost-Effective: Offers a balance of performance and cost.

Additional Details

The HY57V641620ETC-H-C SDRAM features a synchronous interface, meaning it operates in sync with the system clock to achieve high-speed data transfers. It supports burst read and write operations, which improves efficiency when transferring blocks of data. The auto-refresh and self-refresh modes help maintain data integrity while minimizing power consumption during idle periods. The TSOP package allows for easy integration into various circuit board designs, particularly where space is limited. The '-H-C' suffix likely indicates specific speed grades or temperature ranges the device is designed to operate under; further information about this can be obtained from the official Hynix datasheet. It's crucial to verify the datasheet when integrating this component to confirm proper operating parameters and ensure system stability.

You May Also Be Interested in

Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320
Samsung
SD 16Mx16
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess