EN
  • EN
  • DE

HY57V281620HCT-8I

Part No HY57V281620HCT-8I
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 8Mx16 PC125 Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945313-HY57V281620HCT-8I
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V281620HCT-8I CAD Model

Description

The HY57V281620HCT-8I is a 256Mbit SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It's designed for applications requiring high-speed and high-density memory, commonly found in computing and embedded systems.

Applications:

  • PC Main Memory
  • Graphics Cards
  • Networking Devices (Routers, Switches)
  • Embedded Systems
  • Printers

Features:

  • Capacity: 256Mbit (16M x 16)
  • Organization: Configured as 16M words x 16 bits x 4 banks
  • Data Rate: Up to 133 MHz (PC133)
  • Interface: LVTTL compatible inputs
  • Power Supply: 3.3V ± 0.3V
  • Refresh: Auto and Self Refresh Modes
  • Package: TSOP II 54-Pin
  • Operating Temperature: 0°C to 70°C

Benefits:

  • High Bandwidth: Provides fast data transfer rates, improving system performance.
  • Large Capacity: 256Mbit density allows for storing a significant amount of data.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.
  • Reliability: Hynix Semiconductor is a reputable manufacturer known for producing reliable memory chips.
  • Cost-Effective: SDRAM technology offers a balance between performance and cost.

Additional Details:

This SDRAM component is often used in older systems that predate DDR memory. It's important to ensure compatibility with the memory controller and motherboard when using this chip. The -8I indicates a speed grade, specifically a clock cycle time of 8ns, corresponding to a maximum clock frequency of 125MHz. Understanding the specific timing parameters and refresh rates is critical for proper system integration. It operates with a 3.3V power supply, which is typical for SDRAM. The TSOP II 54-Pin package allows for surface mounting on PCBs.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess