EN
  • EN
  • DE

HY57V281620AT-S

Part No HY57V281620AT-S
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 8Mx16-S PC100 CL3 4K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945316-HY57V281620AT-S
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V281620AT-S CAD Model

Description

The HY57V281620AT-S is a 256Mbit SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It is designed to provide high-speed data access and storage for various electronic devices.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Graphics Cards
  • Printers
  • Networking Equipment

Features:

  • Capacity: 256Mbit (16M x 16)
  • Organization: 16M x 16 x 4 Banks
  • Interface: LVTTL Compatible
  • Clock Frequency: Up to 133MHz
  • Supply Voltage: 3.3V
  • Package Type: TSOP II
  • Refresh Modes: Auto Refresh and Self Refresh

Benefits:

  • High-Speed Data Transfer: Enables quick data access, enhancing overall system performance.
  • Large Storage Capacity: 256Mbit provides ample memory space for applications and data.
  • Low Power Consumption: Optimizes energy efficiency, extending battery life in portable devices.
  • Reliable Performance: Ensures stable and consistent operation in diverse environments.
  • Easy Integration: Standard interface and package facilitate seamless incorporation into existing systems.

Additional Details:

The HY57V281620AT-S SDRAM is a synchronous dynamic random-access memory chip. This means that its operations are synchronized with a clock signal, which enables faster data transfer rates compared to asynchronous DRAM. The 16M x 16 x 4 Banks organization signifies that the memory is divided into four independent banks, allowing for concurrent access and improving overall memory throughput. The LVTTL compatible interface ensures that the memory can be easily interfaced with other digital components in the system. The auto refresh and self-refresh modes help maintain data integrity by periodically refreshing the memory cells. The TSOP II package provides a compact form factor for easy integration into various electronic devices. The 'S' designation in the part number likely indicates a specific speed grade or operating temperature range. Ensure to consult the datasheet for the specific timing parameters and operating conditions of the device.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess