EN
  • EN
  • DE

HY51VS65173HGLT-5DR

Part No HY51VS65173HGLT-5DR
Manufacturer Hynix Semiconductor
Catalog Unclassified Memory
Description EDO 4Mx16-50ns 4K ref TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944527-HY51VS65173HGLT-5DR
Series *
Ultra Librarian 3D Model Ultra Librarian HY51VS65173HGLT-5DR CAD Model

Description

The HY51VS65173HGLT-5DR is a high-speed synchronous dynamic random-access memory (SDRAM) chip manufactured by Hynix Semiconductor. It is designed for applications requiring high bandwidth and low latency, making it suitable for use in graphics cards, high-performance computing, and other demanding environments. This SDRAM chip is part of Hynix's extensive memory product line, known for its reliability and performance.

Applications:

  • Graphics cards
  • High-performance computing systems
  • Networking equipment
  • Gaming consoles
  • Embedded systems requiring high-speed memory

Features:

  • High-speed synchronous operation
  • Double data rate (DDR) architecture for increased bandwidth
  • Low latency
  • High density
  • JEDEC standard compatibility
  • Optimized for performance and reliability

Benefits:

  • Increased system performance due to high memory bandwidth
  • Reduced latency for faster data access
  • Improved responsiveness in demanding applications
  • Enhanced overall system stability
  • Cost-effective memory solution

Additional Details:

The HY51VS65173HGLT-5DR operates with a specific voltage requirement and timing parameters as defined by the JEDEC standards. It is typically packaged in a BGA (Ball Grid Array) package for efficient mounting and thermal performance. The exact specifications, including clock speed and data transfer rates, can be found in the Hynix datasheet for this specific part number. This SDRAM chip is designed to work seamlessly with various memory controllers, ensuring compatibility with a wide range of systems.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess