EN
  • EN
  • DE

HMT84GR7DMR4A-PB

Part No HMT84GR7DMR4A-PB
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 4Gx72 ECC Reg/RDIMM 4Rx4 (32GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948254-HMT84GR7DMR4A-PB
Series *
Ultra Librarian 3D Model Ultra Librarian HMT84GR7DMR4A-PB CAD Model

Description

The HMT84GR7DMR4A-PB is a 32GB DDR3 ECC Registered DIMM from Hynix Semiconductor, targeted at server and workstation applications that require large memory capacity and data integrity. This memory module operates at 1600MHz (PC3-12800) and includes error-correcting code (ECC), which detects and corrects internal data errors to ensure system stability and prevent data corruption.

Applications:

  • Servers: Ideal for use in web, database, application, and virtualization servers.
  • Workstations: Suitable for high-performance workstations used in video editing, 3D rendering, and scientific simulations.
  • Cloud Computing: Used in cloud infrastructure for virtual machine hosting and other cloud services.
  • Data Centers: Designed for high-density memory solutions in data centers.
  • High-Performance Computing (HPC): Deployed in HPC environments for complex calculations and simulations.

Features:

  • 32GB Capacity: Provides substantial memory capacity for demanding workloads.
  • DDR3 Technology: Leverages DDR3 technology for high-speed data transfer.
  • 1600MHz Speed: Operates at 1600MHz, offering high bandwidth for memory-intensive applications.
  • ECC Registered DIMM: Includes error-correcting code (ECC) to detect and correct data errors, improving system reliability. The 'Registered' aspect buffers the command and address signals.
  • 240-Pin DIMM: Standard 240-pin configuration for easy installation.
  • Low Voltage: Designed for low voltage operation to minimize power consumption and heat output.

Benefits:

  • Enhanced Data Integrity: ECC functionality prevents data corruption and system crashes.
  • Increased System Stability: Registered design enhances signal integrity, improving overall system stability.
  • Improved Performance: High-speed operation and large capacity enable faster application performance.
  • Reduced Downtime: ECC minimizes downtime by preventing memory-related errors.
  • Energy Efficiency: Low voltage operation reduces power consumption and operational costs.

Additional Details:

The HMT84GR7DMR4A-PB is built to meet the stringent requirements of enterprise-class systems. It undergoes rigorous testing to ensure compatibility and reliability. Designed specifically for systems needing Registered ECC DIMMs, the specific timings and operating temperatures can be found in the product datasheet. It's crucial to consult the datasheet for detailed technical specifications.

You May Also Be Interested in

Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess