EN
  • EN
  • DE

HMT451U7DFR8C-RDTA

Part No HMT451U7DFR8C-RDTA
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1866 512Mx72 ECC UDIMM 1Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947394-HMT451U7DFR8C-RDTA
Series *
Ultra Librarian 3D Model Ultra Librarian HMT451U7DFR8C-RDTA CAD Model

Description

The Hynix HMT451U7DFR8C-RDTA is a 4GB DDR3 1600MHz Registered DIMM (RDIMM) memory module designed for servers and high-performance workstations. This module offers enhanced stability and data integrity with error correction features, crucial for demanding computing environments.

Applications

  • Servers
  • High-performance workstations
  • Data centers
  • Virtualization platforms
  • Cloud computing environments

Features

  • 4GB capacity
  • DDR3 technology for high-speed data transfer
  • 1600MHz clock speed
  • Registered DIMM (RDIMM) design for improved signal integrity
  • ECC (Error-Correcting Code) for detecting and correcting memory errors
  • 240-pin DIMM form factor
  • 1.5V operating voltage

Benefits

  • Increased system stability and reliability due to ECC functionality
  • Improved memory performance in server environments
  • Reduced risk of data corruption and system crashes
  • Enhanced memory capacity for demanding applications
  • Optimized for server workloads

Additional Details

The HMT451U7DFR8C-RDTA module conforms to JEDEC standards for DDR3 memory. The registered design helps to improve signal integrity in high-density memory configurations. The ECC functionality helps prevent data corruption caused by random memory errors, ensuring reliable server operation. This memory module is suitable for applications where data integrity is paramount, such as database servers and financial systems. The module uses a standard 240-pin DIMM connector. It operates at a standard 1.5V voltage. This reduces power consumption and heat generation. It improves overall system responsiveness and throughput. Check the system documentation for the specific number of ranks. Consult the server documentation for proper installation procedures and memory compatibility information. It uses high-quality components to ensure a long service life and minimal maintenance requirements. This module has been rigorously tested to ensure compatibility and stable performance under heavy workloads.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess