EN
  • EN
  • DE

HMT451U7AFR8C-H9T0

Part No HMT451U7AFR8C-H9T0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC UDIMM 1Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948960-HMT451U7AFR8C-H9T0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT451U7AFR8C-H9T0 CAD Model

Description

The Hynix HMT451U7AFR8C-H9T0 is a 4GB DDR3 Unbuffered DIMM (UDIMM) memory module. Designed for desktop PCs, it operates at a standard voltage of 1.5V. It provides a significant boost in performance for desktop computers, enabling smoother multitasking and faster application loading times.

Applications

  • Desktop PCs
  • Workstations
  • Gaming Rigs
  • General Computing

Features

  • Capacity: 4GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: UDIMM (Unbuffered Dual Inline Memory Module)
  • Speed: PC3-12800 (1600MHz)
  • Voltage: 1.5V
  • Pin Count: 240-Pin
  • Error Correction: Non-ECC
  • Buffering: Unbuffered

Benefits

  • Improved System Responsiveness: Enhances overall system speed and responsiveness for faster application loading and smoother multitasking.
  • Increased Multitasking Capabilities: Provides sufficient memory capacity for handling multiple applications simultaneously without significant performance degradation.
  • Reliable Operation: Designed and manufactured to meet high-quality standards for stable and reliable performance.
  • Easy Installation: UDIMM form factor allows for simple and quick installation in compatible desktop systems.
  • Enhanced Gaming Experience: Improves frame rates and reduces lag in gaming applications, providing a more immersive gaming experience.

Additional Details

The HMT451U7AFR8C-H9T0 is a single-rank module. Being an unbuffered module, it is commonly used in desktop computers for general-purpose computing. It is compliant with JEDEC standards, ensuring compatibility with a wide range of desktop systems that support DDR3 UDIMM memory. This module is suitable for users looking to upgrade their desktop's memory for improved performance in everyday tasks, such as web browsing, document editing, and media consumption, as well as for gaming and other demanding applications.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess