The HMT451R7BFR8C-RD is a 4GB DDR3 registered ECC server memory module manufactured by Hynix Semiconductor. It's designed to boost the performance and reliability of servers and workstations.
Applications:
- Servers
- Workstations
- Data centers
- Cloud computing infrastructure
- Business-critical applications
Features:
- 4GB capacity
- DDR3 technology
- Registered ECC (Error-Correcting Code)
- PC3-12800R
- 1600 MHz clock speed
- 240-Pin DIMM
- 1.5V operating voltage
- Single Rank
Benefits:
- Improved server performance: This module provides sufficient memory capacity for handling moderate server workloads, contributing to faster application response times.
- Enhanced data integrity: ECC functionality actively prevents data corruption by detecting and correcting single-bit errors.
- Increased system stability: The registered design enhances signal integrity and reduces the likelihood of memory-related errors, resulting in a more stable system.
- Reduced system downtime: By correcting memory errors, ECC minimizes the risk of system crashes and data loss.
- Cost-effective solution: Providing a balance between performance and price, it's a cost-effective upgrade for servers requiring ECC memory.
Additional Details:
The HMT451R7BFR8C-RD memory module adheres to the DDR3 industry standard, ensuring compatibility with a variety of server platforms supporting DDR3 registered ECC memory. The 'PC3-12800R' designation confirms its ability to operate at a maximum transfer rate of 12800 MB/s, equivalent to a clock speed of 1600 MHz. The single-rank configuration means memory operations can be performed on one bank of memory at a time. The 1.5V operating voltage contributes to lower power consumption in server environments. The RD designation indicates that the module is registered, which improves signal integrity, especially in systems with multiple memory modules, by adding a register between the memory controller and the DRAM chips.