EN
  • EN
  • DE

HMT42GR7BMR4A-G7T7

Part No HMT42GR7BMR4A-G7T7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 2Gx72 ECC Reg/RDIMM 4Rx4 (16GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949822-HMT42GR7BMR4A-G7T7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT42GR7BMR4A-G7T7 CAD Model

Description

The HMT42GR7BMR4A-G7T7 is a DDR3 registered ECC memory module from Hynix Semiconductor, specifically designed for servers and workstations requiring high reliability and data integrity. This module features a registered design, which includes a register between the DRAM modules and the memory controller. This reduces the electrical load on the memory controller, allowing for increased memory capacity and improved stability, especially in systems utilizing multiple modules.

Applications:

  • Servers
  • High-performance workstations
  • Data centers
  • Virtualization platforms

Features:

  • DDR3 Technology
  • Registered ECC DIMM (RDIMM)
  • Module Size: 16GB (1 x 16GB)
  • Module Rank: 2Rx4
  • Speed: PC3-12800 (DDR3-1600)
  • CAS Latency: CL11
  • Voltage: 1.35V (Low Voltage)
  • 240-Pin DIMM

Benefits:

  • Improved System Stability: The registered design improves signal integrity and reduces the load on the memory controller, resulting in a more stable and reliable system, particularly when using multiple modules.
  • Enhanced Data Integrity: ECC (Error-Correcting Code) detects and corrects single-bit memory errors, preventing data corruption and ensuring data accuracy.
  • Increased Performance: DDR3 technology provides fast data transfer rates, which leads to faster application loading and improved overall system responsiveness.
  • High Memory Capacity: The 16GB module size allows for larger amounts of data to be stored in memory, supporting demanding applications and virtualization.
  • Lower Power Consumption: Operates at 1.35V, reducing power consumption and heat generation compared to standard voltage DDR3 modules.

Additional Details:

The HMT42GR7BMR4A-G7T7 conforms to JEDEC standards for DDR3 RDIMMs. The 'G7T7' string likely signifies a specific production run or manufacturing revision. It's crucial to consult system or motherboard documentation to ensure compatibility and optimal performance. ECC memory is vital for environments where data accuracy is paramount, such as financial modeling, scientific research, and database management. This module is designed for long-term reliability and performance in demanding server and workstation environments.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess