EN
  • EN
  • DE

HMT42GR7BFR4C-PBT4

Part No HMT42GR7BFR4C-PBT4
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948168-HMT42GR7BFR4C-PBT4
Series *
Ultra Librarian 3D Model Ultra Librarian HMT42GR7BFR4C-PBT4 CAD Model

Description

The HMT42GR7BFR4C-PBT4 is a 16GB DDR3 1600MHz ECC Registered DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. It is designed for servers and high-performance workstations that require large memory capacity and high reliability. The ECC (Error-Correcting Code) feature ensures data integrity by detecting and correcting single-bit memory errors, thus preventing data corruption and system instability.

Applications

  • Servers: Used in server systems to provide high-capacity, error-corrected memory for enhanced reliability and performance.
  • High-Performance Workstations: Suitable for workstations running demanding applications such as video editing, 3D rendering, and scientific simulations.
  • Data Centers: Deployed in data centers where data integrity and system uptime are critical.
  • Cloud Computing: Supports cloud computing infrastructure by providing reliable and high-capacity memory.

Features

  • 16GB Capacity: Provides a large memory capacity for running multiple applications and handling large datasets.
  • DDR3 Technology: Utilizes DDR3 technology for high-speed data transfer.
  • 1600MHz Clock Speed: Operates at 1600MHz, providing fast memory access times.
  • ECC Registered DIMM (RDIMM): Includes ECC functionality to detect and correct memory errors and registered design for improved signal integrity.
  • 240-Pin DIMM Form Factor: Standard DIMM form factor for easy installation.
  • 1.5V Operating Voltage: Energy-efficient operation, reducing power consumption and heat.

Benefits

  • Enhanced Data Integrity: ECC functionality ensures data accuracy, preventing data corruption and system errors.
  • Improved System Stability: Reduces the risk of system crashes and downtime due to memory errors.
  • Increased Performance: High clock speed and registered design improve memory access times and overall system performance.
  • Higher Capacity: 16GB capacity allows for running more applications and handling larger datasets.
  • Reliability: Designed for long-term reliability in demanding server and workstation environments.

Technical Specifications

The HMT42GR7BFR4C-PBT4 features a CAS latency (CL) of 11. It adheres to JEDEC standards for DDR3 RDIMM modules. The registered design incorporates a register between the memory controller and the DRAM modules, which helps to buffer commands and improve signal quality, particularly in systems with multiple DIMMs installed. This module's 240-pin DIMM form factor ensures compatibility with a wide range of server and workstation motherboards that support DDR3 RDIMM memory.

This memory module is engineered to provide high-performance, reliability, and data integrity for demanding applications. Its ECC and registered features make it an excellent choice for servers, high-performance workstations, and other mission-critical systems where data accuracy and system stability are essential.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess