EN
  • EN
  • DE

HMT42GR7BFR4A-PBT8

Part No HMT42GR7BFR4A-PBT8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948185-HMT42GR7BFR4A-PBT8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT42GR7BFR4A-PBT8 CAD Model

Description

The Hynix HMT42GR7BFR4A-PBT8 is an 16GB DDR3-1600 Registered DIMM (RDIMM) memory module. It's primarily designed for use in servers and high-end workstations that require substantial memory capacity and improved stability.

Applications

  • Servers
  • High-End Workstations

Features

  • 16GB capacity
  • DDR3 technology
  • 1600MHz clock speed
  • ECC (Error-Correcting Code)
  • Registered DIMM (RDIMM)
  • 240-pin

Benefits

  • Large memory capacity for demanding applications
  • Enhanced data integrity and system reliability via ECC
  • Increased system stability due to the registered design
  • Suitable for virtualization, database, and other memory-intensive workloads

Technical Specifications

  • Capacity: 16GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: RDIMM (Registered DIMM)
  • Number of Pins: 240-pin
  • Speed: 1600 MHz (PC3-12800)
  • Voltage: 1.5V
  • ECC: Yes
  • CAS Latency: Typically CL11, based on SPD
  • Module Rank: Likely 2Rx4

The HMT42GR7BFR4A-PBT8 is a high-capacity memory module specifically designed to meet the requirements of server and workstation environments. The RDIMM design reduces the electrical load on the memory controller, which allows for greater memory capacities and improved signal integrity. The ECC functionality is critical for ensuring data accuracy and preventing data corruption, making it ideal for applications where data integrity is paramount. This memory module is well-suited for environments running virtualization, large databases, scientific simulations, and other memory-intensive applications.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess