EN
  • EN
  • DE

HMT42GR7AFR4C-PB

Part No HMT42GR7AFR4C-PB
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948402-HMT42GR7AFR4C-PB
Series *
Ultra Librarian 3D Model Ultra Librarian HMT42GR7AFR4C-PB CAD Model

Description

The HMT42GR7AFR4C-PB is an 16GB DDR3 1600MHz ECC Registered DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. This module is designed for servers and high-end workstations that require high capacity and reliable memory. Its ECC (Error-Correcting Code) functionality ensures data integrity by detecting and correcting memory errors, contributing to system stability and preventing data corruption.

Applications

  • Servers: Enhances the performance and reliability of server systems by providing high-capacity, error-corrected memory.
  • High-Performance Workstations: Suitable for workstations running demanding applications such as scientific computing, video editing, and 3D rendering.
  • Data Centers: Designed for use in data centers where data integrity and system uptime are critical.
  • Cloud Computing: Supports cloud computing infrastructure by providing reliable and high-capacity memory.

Features

  • 16GB Capacity: Offers a large memory capacity for running multiple applications and handling large datasets.
  • DDR3 Technology: Utilizes DDR3 technology for high-speed data transfer.
  • 1600MHz Clock Speed: Operates at 1600MHz, providing fast memory access times.
  • ECC Registered DIMM (RDIMM): Includes ECC functionality to detect and correct memory errors and registered design for improved signal integrity.
  • 240-Pin DIMM Form Factor: Standard DIMM form factor for easy installation.
  • 1.5V Operating Voltage: Energy-efficient operation, reducing power consumption and heat.

Benefits

  • Enhanced Data Integrity: ECC functionality ensures data accuracy, preventing data corruption and system errors.
  • Improved System Stability: Reduces the risk of system crashes and downtime due to memory errors.
  • Increased Performance: High clock speed and registered design improve memory access times and overall system performance.
  • Higher Capacity: 16GB capacity allows for running more applications and handling larger datasets.
  • Reliability: Designed for long-term reliability in demanding server and workstation environments.

Technical Specifications

The HMT42GR7AFR4C-PB has a CAS latency (CL) of 11. It complies with JEDEC standards for DDR3 RDIMM modules. The registered design includes a register between the memory controller and the DRAM modules, which helps to buffer commands and improve signal quality, particularly in systems with multiple DIMMs installed. This module's 240-pin DIMM form factor ensures compatibility with a wide range of server and workstation motherboards that support DDR3 RDIMM memory.

This memory module is engineered to provide high-performance, reliability, and data integrity for demanding applications. Its ECC and registered features make it an excellent choice for servers, high-performance workstations, and other mission-critical systems where data accuracy and system stability are essential.

You May Also Be Interested in

G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess