EN
  • EN
  • DE

HMT42GL7BMR4A-H9M1

Part No HMT42GL7BMR4A-H9M1
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 2Gx72 LRDIMM 4Rx4 (16GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948818-HMT42GL7BMR4A-H9M1
Series *
Ultra Librarian 3D Model Ultra Librarian HMT42GL7BMR4A-H9M1 CAD Model

Description

The HMT42GL7BMR4A-H9M1 is a DDR3 SDRAM memory module manufactured by Hynix Semiconductor. This module is designed to provide random-access memory (RAM) for various computing systems, including desktop computers, workstations, and servers, which is essential for smooth and efficient operation.

Applications

  • Desktop PCs
  • Workstations
  • Servers
  • Industrial Computers
  • Embedded Systems

Features

  • DDR3 Technology: Uses DDR3 architecture for high-speed data transfer.
  • Capacity: Usually 16GB module (verify the accurate size).
  • Speed: Operates at a specified clock speed, such as 1600MHz or 1333MHz.
  • Registered DIMM (RDIMM): Designed for server environments.
  • 240-Pin DIMM: Uses the standard 240-pin connector for DDR3 memory modules.
  • Low Voltage: Operates at a reduced voltage (typically 1.5V) to reduce power consumption.
  • ECC: Includes Error Correcting Code (ECC) functionality.

Benefits

  • Improved System Performance: Enhances data access speeds, leading to faster application loading and improved overall system responsiveness.
  • Increased Multitasking: Enables the simultaneous execution of more applications without significant performance slowdowns.
  • Enhanced Data Integrity: ECC functionality helps to detect and correct memory errors, ensuring data integrity.
  • Energy Efficiency: Lower voltage operation contributes to reduced power consumption and heat generation, promoting a cooler and more efficient system.
  • Reliable Operation: Hynix Semiconductor is a reputable manufacturer known for producing reliable memory modules.

Additional Details

The HMT42GL7BMR4A-H9M1 is a 240-pin Registered DIMM (RDIMM) based on DDR3 SDRAM technology. The 'Registered' aspect is key here, because RDIMMs are most frequently utilized in server environments. It is designed to operate at a specific frequency (typically 1600MHz, but verification is recommended) and voltage (usually 1.5V). The module *does* include ECC (Error Correcting Code) capabilities, which makes it suitable for use in servers and other applications where data integrity is critical. It is compatible with a range of server motherboards that support DDR3 RDIMM memory. It's imperative to consult the motherboard documentation to ensure compatibility and proper installation. DDR3 modules provide a significant performance improvement over older memory technologies, offering faster data transfer rates and lower latency. This module is well-suited for server applications where reliability and data integrity are of paramount importance. Correct installation and appropriate server chipset are essential for this module to function as intended.

You May Also Be Interested in

Intel
Optane PMem 100 128GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess