EN
  • EN
  • DE

HMT41GV7CMR4C-PB

Part No HMT41GV7CMR4C-PB
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM 2Rx8 (8GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948302-HMT41GV7CMR4C-PB
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GV7CMR4C-PB CAD Model

Description

The HMT41GV7CMR4C-PB is a 4GB DDR3 1600MHz ECC Registered DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. This module is designed for servers and high-performance workstations where data integrity and system stability are critical. The ECC (Error-Correcting Code) feature automatically detects and corrects memory errors, preventing data corruption and system crashes.

Applications

  • Servers: Enhances the reliability and stability of server systems.
  • High-Performance Workstations: Ideal for applications requiring high memory bandwidth and error correction, such as scientific computing, video editing, and CAD/CAM.
  • Data Centers: Ensures data integrity in data-intensive environments.
  • Mission-Critical Systems: Used in systems where data accuracy is paramount and downtime is unacceptable.

Features

  • 4GB Capacity: Provides ample memory for demanding applications.
  • DDR3 Technology: Utilizes DDR3 technology for high-speed data transfer.
  • 1600MHz Clock Speed: Operates at 1600MHz for fast memory access.
  • ECC Registered DIMM (RDIMM): Registered design enhances signal integrity and stability in high-density configurations.
  • 240-Pin DIMM Form Factor: Standard form factor for easy installation.
  • 1.5V Operating Voltage: Energy-efficient operation.
  • Error-Correcting Code (ECC): Detects and corrects single-bit memory errors.

Benefits

  • Improved System Stability: ECC functionality reduces the risk of system crashes due to memory errors.
  • Enhanced Data Integrity: Protects against data corruption, ensuring accurate and reliable data processing.
  • Increased Performance: High clock speed and registered design enable faster memory access and improved overall system performance.
  • Scalability: RDIMM design allows for higher memory capacities in server systems.
  • Reliability: Designed for long-term reliability in demanding environments.

Technical Specifications

The HMT41GV7CMR4C-PB features a CAS latency (CL) of 11. It complies with JEDEC standards for DDR3 RDIMM modules. The registered design includes a register between the memory controller and the DRAM chips, which helps to buffer commands and improve signal quality, especially in systems with multiple DIMMs installed. The 240-pin DIMM form factor ensures compatibility with a wide range of server and workstation motherboards that support DDR3 RDIMM memory.

This memory module is engineered to provide high-performance, reliability, and data integrity for demanding applications. Its ECC and registered features make it an excellent choice for servers, high-performance workstations, and other mission-critical systems where data accuracy is essential.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess