EN
  • EN
  • DE

HMT41GV7AFR8C-RDT8

Part No HMT41GV7AFR8C-RDT8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1866 1Gx72 ECC Reg/RDIMM 2Rx8 (8GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947289-HMT41GV7AFR8C-RDT8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GV7AFR8C-RDT8 CAD Model

Description

The HMT41GV7AFR8C-RDT8 is a 4GB DDR3 1600MHz (PC3-12800) Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. This RAM stick is designed to enhance the performance of desktop computers and entry-level workstations, providing faster loading times and smoother multitasking capabilities.

Applications:

  • Desktop PCs: Used as a standard memory upgrade for general-purpose desktop computers to improve overall system responsiveness.
  • Entry-Level Workstations: Suitable for use in basic workstations designed for tasks like office productivity, web browsing, and light content creation.
  • Home Theater PCs (HTPCs): Enhances the performance of HTPCs, allowing for smoother playback of high-definition media and improved overall usability.
  • Office Environments: Improves the efficiency of office computers by enabling faster application loading and seamless multitasking for business tasks.

Features:

  • 4GB Capacity: Provides adequate memory for handling everyday computing tasks and running multiple applications simultaneously.
  • DDR3 Technology: Utilizes DDR3 SDRAM technology for increased bandwidth and faster data transfer rates compared to older DDR2 standards.
  • 1600MHz (PC3-12800): Operates at a clock speed of 1600MHz, offering a fast and efficient memory solution.
  • Unbuffered DIMM (UDIMM): Designed for compatibility with standard desktop motherboards, providing improved memory access speeds.
  • 240-Pin Design: Features a standard 240-pin DIMM form factor, ensuring compatibility with a wide range of desktop systems.
  • CL11 Latency: Operates with a CAS latency (CL) of 11, balancing speed and stability for optimal performance.

Benefits:

  • Improved System Performance: Enhances overall system performance by reducing loading times for applications and improving multitasking capabilities.
  • Enhanced Multitasking: Allows for smoother multitasking, enabling users to run multiple applications concurrently without significant slowdown.
  • Increased Responsiveness: Provides a more responsive computing experience, resulting in quicker interactions with applications and operating systems.
  • Cost-Effective Upgrade: Offers a cost-effective solution for upgrading system memory and improving performance without requiring significant hardware investments.
  • Easy Installation: The standard DIMM form factor ensures easy installation, making it accessible for users with minimal technical expertise.

Additional Details:

Technical Specifications:

  • Capacity: 4GB
  • Memory Type: DDR3 SDRAM
  • Speed: 1600MHz (PC3-12800)
  • Form Factor: 240-Pin DIMM
  • CAS Latency: CL11
  • Voltage: 1.5V

The HMT41GV7AFR8C-RDT8 memory module offers a reliable and affordable solution for enhancing the performance of desktop PCs and entry-level workstations. Its combination of 4GB capacity, DDR3 technology, and 1600MHz speed makes it an excellent choice for users looking to improve their computing experience without exceeding their budget.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess