EN
  • EN
  • DE

HMT41GU7AFR8C-PBT0

Part No HMT41GU7AFR8C-PBT0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC UDIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948514-HMT41GU7AFR8C-PBT0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GU7AFR8C-PBT0 CAD Model

Description

The HMT41GU7AFR8C-PBT0 is a DDR3 SDRAM memory module manufactured by Hynix Semiconductor. It's primarily used in desktop computers, workstations, and servers to provide the system with Random Access Memory (RAM). This module conforms to the DDR3 standard, offering improved performance and power efficiency compared to its predecessors.

Applications

  • Desktop PCs
  • Workstations
  • Servers
  • Industrial PCs
  • Embedded Systems

Features

  • DDR3 Technology: High-speed data transfer capabilities based on DDR3 architecture.
  • Capacity: Commonly an 8GB module (verify for exact size).
  • Speed: Operates at a specified clock speed (e.g., 1600MHz or 1333MHz).
  • Unbuffered DIMM (UDIMM): Standard configuration for desktop and workstation environments.
  • 240-Pin DIMM: Utilizes the standard 240-pin connector for DDR3 memory modules.
  • Low Voltage: Operates at a lower voltage (typically 1.5V) to reduce power consumption.
  • Non-ECC: Does not include Error Correcting Code functionality.

Benefits

  • Enhanced System Performance: Provides faster data access, leading to improved application loading times and overall system responsiveness.
  • Increased Multitasking: Enables the simultaneous execution of more applications without significant performance bottlenecks.
  • Improved Gaming Experience: Contributes to smoother frame rates and reduced loading times in gaming applications.
  • Energy Efficiency: Lower voltage operation reduces power consumption and heat generation, resulting in a cooler and more efficient system.
  • Reliable Operation: Hynix Semiconductor is a reputable manufacturer known for producing reliable memory modules.

Additional Details

The HMT41GU7AFR8C-PBT0 is a 240-pin unbuffered DIMM (UDIMM) that uses DDR3 SDRAM technology. It is designed to operate at a specific frequency (typically 1600MHz, but this should be verified against the product specifications) and voltage (usually 1.5V). The module is non-ECC, which means it doesn't have built-in error correction capabilities. It is compatible with a wide range of motherboards supporting DDR3 memory. It is important to consult the motherboard documentation to ensure compatibility and proper installation. DDR3 modules offer a noticeable performance improvement compared to older memory technologies, delivering faster data transfer rates and lower latency. This module is well-suited for applications where reliability and performance are key factors. The absence of ECC makes it less suitable for critical server applications requiring a high degree of data integrity. Understanding the module's density and organization is important to ensure the system recognizes the correct amount of installed memory. Proper installation is crucial for optimal performance and stability.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess