EN
  • EN
  • DE

HMT41GS6MFR8A-PBN0

Part No HMT41GS6MFR8A-PBN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx64 SODIMM 2Rx8 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947566-HMT41GS6MFR8A-PBN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GS6MFR8A-PBN0 CAD Model

Description

The HMT41GS6MFR8A-PBN0 is a 8GB DDR3 1333 MHz ECC Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. This module is designed to provide reliable and high-performance memory for desktops, workstations, and servers requiring error-correcting code (ECC) functionality.

Applications

  • Workstations requiring reliable memory for professional applications
  • Servers needing ECC memory for data integrity
  • High-end desktops used for demanding tasks like video editing and scientific computing
  • Industrial PCs where data corruption cannot be tolerated

Features

  • 8GB capacity
  • DDR3 technology
  • 1333 MHz clock speed
  • ECC Unbuffered DIMM (UDIMM)
  • 240-pin DIMM form factor
  • 1.5V operating voltage
  • Error-correcting code (ECC) for detecting and correcting single-bit errors

Benefits

  • Increased system stability due to ECC functionality
  • Improved data integrity, preventing data corruption
  • Enhanced performance with DDR3 1333 MHz speed
  • Higher memory capacity for running multiple applications simultaneously
  • Easy installation in compatible systems
  • Reduced risk of system crashes and data loss

Technical Specifications

The HMT41GS6MFR8A-PBN0 module has a CAS latency (CL) of 9. It operates at a voltage of 1.5V. The module complies with JEDEC standards for DDR3 UDIMM modules. Its 240-pin DIMM form factor ensures compatibility with a wide range of motherboards supporting DDR3 memory. The ECC functionality makes this memory suitable for critical applications where data integrity is paramount.

This memory module is designed to meet the demands of modern computing, providing a balance of speed, capacity, and reliability. The ECC feature makes it an excellent choice for environments where even minor data errors can have significant consequences.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess