The HMT41GS6BFR8C-PBN0 is a 8GB DDR3 1600 MHz ECC Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. This module is designed to provide reliable and high-performance memory for desktops, workstations, and servers requiring error-correcting code (ECC) functionality.
Applications
- Workstations requiring reliable memory for professional applications
- Servers needing ECC memory for data integrity
- High-end desktops used for demanding tasks like video editing and scientific computing
- Industrial PCs where data corruption cannot be tolerated
Features
- 8GB capacity
- DDR3 technology
- 1600 MHz clock speed
- ECC Unbuffered DIMM (UDIMM)
- 240-pin DIMM form factor
- 1.5V operating voltage
- Error-correcting code (ECC) for detecting and correcting single-bit errors
Benefits
- Increased system stability due to ECC functionality
- Improved data integrity, preventing data corruption
- Enhanced performance with DDR3 1600 MHz speed
- Higher memory capacity for running multiple applications simultaneously
- Easy installation in compatible systems
- Reduced risk of system crashes and data loss
Technical Specifications
The HMT41GS6BFR8C-PBN0 module has a CAS latency (CL) of 11. It operates at a voltage of 1.5V. The module complies with JEDEC standards for DDR3 UDIMM modules. Its 240-pin DIMM form factor ensures compatibility with a wide range of motherboards supporting DDR3 memory. The ECC functionality makes this memory suitable for critical applications where data integrity is paramount.
This memory module is designed to meet the demands of modern computing, providing a balance of speed, capacity, and reliability. The ECC feature makes it an excellent choice for environments where even minor data errors can have significant consequences.