EN
  • EN
  • DE

HMT41GR7DFR4C-PBT8

Part No HMT41GR7DFR4C-PBT8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM 1Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948439-HMT41GR7DFR4C-PBT8
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GR7DFR4C-PBT8 CAD Model

Description

The HMT41GR7DFR4C-PBT8 is a 8GB DDR3 PC3-12800R ECC Registered Server Memory Module manufactured by Hynix Semiconductor. It is designed for use in servers and workstations that require high reliability and performance.

Applications:

  • Servers: Used in various server applications, including web servers, database servers, and application servers.
  • Workstations: Employed in high-performance workstations for demanding tasks such as video editing, 3D rendering, and scientific simulations.
  • Data Centers: Utilized in data centers to provide reliable and high-capacity memory for virtualized environments.
  • Cloud Computing: Used in cloud servers to support virtual machines and cloud-based applications.
  • Enterprise Applications: Employed in enterprise-level applications that require high availability and data integrity.

Features:

  • 8GB Capacity: Provides ample memory capacity for demanding server and workstation applications.
  • DDR3 Technology: Utilizes DDR3 technology for high-speed data transfer.
  • PC3-12800R: Operates at a clock speed of 1600MHz.
  • ECC Registered: Includes Error Correcting Code (ECC) functionality to detect and correct memory errors.
  • Registered Design: Features a registered design to improve signal integrity and stability.
  • 240-Pin DIMM: Standard 240-pin Dual In-Line Memory Module (DIMM) form factor.

Benefits:

  • Improved System Performance: High memory capacity and fast data transfer rates enhance overall system performance.
  • Enhanced Data Integrity: ECC functionality protects against memory errors, ensuring data integrity.
  • Increased System Stability: Registered design improves signal integrity and stability, reducing the risk of system crashes.
  • Reliable Operation: Designed for reliable operation in demanding server and workstation environments.
  • Easy Installation: Standard DIMM form factor allows for easy installation and upgrades.

Additional Details:

Technical Specifications:

  • Capacity: 8GB
  • Memory Type: DDR3
  • Speed: 1600MHz (PC3-12800R)
  • Error Correction: ECC Registered
  • Form Factor: 240-Pin DIMM
  • Voltage: 1.5V

The HMT41GR7DFR4C-PBT8 is a reliable and high-performance memory module designed for demanding server and workstation applications. Its combination of high capacity, fast speed, ECC functionality, and registered design makes it an excellent choice for improving system performance and ensuring data integrity.

You May Also Be Interested in

Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess